We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - surface frame empty for wall outlet, 80 x 42 x 80 mm RAL9010
Article ID
TBL-AP-RW
The separate frame is for the surface mounting of the tBL® - data outlets.
Material | plastic |
Color | white, similar to RAL 9010 |
Components |
80 x 42 x 80mm |
Application |
surface mounting |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Outlets |
Mediaobjects |
We found other products you might like!