We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - wall outlet 45° for 1x Keystone Module incl. frame 80x80mm, RAL9010
Article ID
TBL-UP1RJ45KS-RW
Data outlets consist of die-cast zinc frame and are suitable for installation in cable conduit, for flush mounting (FM), or surface ounting via separate frame. Installation as floor box also possible if 2 assambly tabs are broken off. Outlets are equipped with dust protection covers, fast-on grounding and labeling area. Product delivered with 50 x 50mm central plate and 80 x 80mm frame. Labeling area is also available as spare part (10 items: paper, case, and 2 screws for installation).
Material | Central plate : die-cast zinc / Frame: plastic |
Color | white, similar to RAL 9010 |
Components |
50 x 50mm central plate, 80 x 80mm frame |
Application |
Installation in wall trunking, flush or surface mounting |
tBL® - Keystone compatibility |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL) |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC for termination blocks (P/N TBL-RJ45KS / TBL-RJ45KS/KT22 / TBL-RJ45KS/KT26) |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Outlets |
Mediaobjects |
We found other products you might like!