We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - Base, multiple parts for tDF® Rack System 19"/46U
Article ID
TDF-19/46HE-BASE
tDF® - Base, multiple parts for tDF® Rack System 19"/46U
Type | Base, multiple parts for tDF® 19" Rack System 46U |
Dimensions | 1200 x 400 mm (B x T) |
Assembly | 4 x edge part and removable frames |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tDF® - tde Distribution Frame (ODF) |
Category | tDF® - Rack System + Accessories |
Mediaobjects |
We found other products you might like!