We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - Splice table for tDF® Rack System 19"/46U
Article ID
TDF-19/46HE-TABLE
*Listprice
€381.93
Excl. 19% VAT
Lieferzeit
5-10 working days
tDF® - Splice table for tDF® Rack System 19"/46U
Type | Splice table for tDF® Rack System 19"/46U |
Dimensions (footprint) | 456 x 324 mm (L x W) |
Color | RAL 9005NS |
Mounting | for insertion in the vertical rack upright |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tDF |
Kategorie | tDF - Schranksystem + Zubehör |
Medienobjekte |
We found other products you might like!