We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® 24+ - FO Dark Fiber Module 4x 24F MMC without Pins/12x 12F MPO/MTP® with Pins 9/125µ OS2, LR4
Article ID
TML-M12MPP/04MM2-09E
The tML® 24+ - FO Module MMC is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules). The tML® 24 module can be used only in combination with the tML® HD patch cord.
Entry | 4 x MMC (24 Fibers) Female Adapter back |
Exit | 12 x MPO/MTP® (12 Fibers) Male Adapter (green) front |
Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
Box | Galvanized steel sheet |
Front Panel | Stainless steel |
Dimensions | 110 x 108 x 20 mm |
FO Adapter MMC without Flange, green (APC)
Type | MMC |
Application | APC |
Design | without Flange |
Color | Green |
Material | Plastic |
Manufacturer | US Conec |
FO premium connector MMC24 APC without pins tde class B for SM 9/125µ OS2
Type | MMC APC Female (green) |
Ferrule | 24x SM Elite |
Boot colour | Red |
Manufacturer | tde/US Conec |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ OS2 |
MMC APC |
1550 nm | ≤ 0.10 dB | 0.25 dB | 75 dB |
MPO/MTP® Adapter without Flange, Type A, green (APC)
Type | MPO/MTP® |
Application | Singlemode OS2 APC |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Green |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
FO Connector MPO/MTP® APC with pins tde class B for 9/125µ OS2 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® APC Male Push Pull Locking with Elite Pins (green) |
Ferrule | 12 Fiber SM Elite® ferrule, PPS |
Boot colour | Black |
Temperature range | -40°C bis +75°C |
Manufacturer | tde/US Conec |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ OS2 |
MPO/MTP® APC |
1310 / 1550 nm |
≤ 0.10 dB |
0.20 dB | 75 dB |
Draka FO 9/125µ OS2 singlemode fiber
Type | Draka OS2 9/125µm singlemode fiber (C03e) |
Standards and Norms | IEC 60793-2-50 Category B.1.3 | ISO/IEC 11801:2002, cat. OS1 |
EN 60793-2-50: Class B1.3 | ISO/IEC 24702: 2006, cat. OS2; also OS1 requirements are fulfilled | |
ITU Recommendation G.652.D – the older ITU designations A, B and C are also fulfilled | IEEE 802.3 – 2002 incl. 802.3ae | |
EN 50173-1:2007, cat. OS2; also OS1 requirements are fulfilled |
1310 nm – 1625 nm | ≤ 0.39 dB/km |
1550 nm | ≤ 0.25 dB/km |
Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths | Max. 0.1 dB/km |
Group index of refraction at 1310 nm | 1.467 |
Group index of refraction at 1550 nm | 1.468 |
Group index of refraction at 1625 nm | 1.468 |
Attribute | Measurement method | Limits |
---|---|---|
Cladding diameter | IEC/EN 60793-1-20 | 125.0 ± 0.7 µm |
Cladding non-circularity | IEC/EN 60793-1-20 | ≤ 0.7% |
Core (MFD) non-circularity | IEC/EN 60793-1-20 | ≤ 6% |
Core (MDF) -cladding concentricity error | IEC/EN 60793-1-20 | ≤ 0.5 µm |
Primary coating diameter - uncoloured | IEC/EN 60793-1-21 | 242 ± 7 µm |
Primary coating diameter - coloured | IEC/EN 60793-1-21 | 250 ± 15 µm |
Primary coating non-circularity | IEC/EN 60793-1-21 | ≤ 5% |
Primary coating-cladding concentricity error | IEC/EN 60793-1-21 | ≤ 12.0 µm |
Proof stress level | IEC/EN 60793-1-30 | ≥ 0.7 GPa (≈ 1 %) |
Strip force (peak) | IEC/EN 60793-1-32 | 1.0 N ≤ Fpeak.strip ≤ 8.9 N |
Chromatic dispersion coefficient In the interval 1285 nm – 1330 nm At 1550 nm At 1625 nm |
IEC/EN 60793-1-42 | ≤ │3│ ps/km*nm ≤ 18.0 ps/km*nm ≤ 22.0 ps/km*nm |
Zero dispersion wavelength, λ0 | 1311 ± 11 nm | |
Zero dispersion slope | ≤ 0.090 ps/(nm2*km) | |
Cut-off wavelength | IEC/EN 60793-1-44 | 1034 - 1330 λc nm ≤ 1260 λc nm |
Mode field diameter at 1310 nm Mode field diameter at 1550 nm |
IEC/EN 60793-1-45 | 9.0 ± 0.4 µm 10.1 ± 0.5 µm |
Macrobending loss at 1550 nm, 100 turns on a ø 60 mm mandrel. | IEC/EN 60793-1-47 | ≤ 0.05 dB |
Polarisation mode dispersion (PMD) coefficient, cabled | IEC/EN 60793-1-48 | ≤ 0.5 ps/√km |
PMDQ Link Design Value: | IEC/EN 60794-3 | ≤ 0.2 ps/√km |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Mediaobjects | |
Fiber type | 09/125 µm OS2 |
Type | MPO |