tde

tML® - Cable entry blind plate for rack mount enclosure extendable 1U

Article ID
TML-K-BLIND-A
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - Rack mount enclosure 19"/1U extendable can be equipped with four cable entry blind plates.

Material Aluminum
Mounting method On the back of tML® - Rack Mount Enclosure with two screws
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - Rack Mount Enclosures 1U + Accessories
Mediaobjects
We found other products you might like!