We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Rack Mount Enclosures 10''/1U black frontplate for 4 x modules
Article ID
TML-10/1HE-4-M-S
The Rack Mount Enclosure 10“/1U is for the equip of up to 4 x tML® - modules with high component density.
| Box | Galvanized steel sheet with grounding screw |
| Front panel | Black |
| Inscription | numbering in the silk-screen printing on the centre web |
| Equip | up to 4 modules, i.e. up to 24 RJ45-Ports or 576 fibres with MPO/MTP® technology. The combination of different modules is possible. For modules with SC duplex adapters the middle bar must be removed. |
| Strain Relief | optionally over cable entries for PG screw connections, cable fan outs or cable straps |
| Cable entry | variable over up to two cable entry sheet metals (cable entries and blind plates are separately to order) |
| Measures | 10“, 1U, depth 24cm (without cable entry) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Rack Mount Enclosures 1U + Accessories |
| Mediaobjects | |
| Front plate | Schwarz ähnlich RAL 9005 |
We found other products you might like!



