We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Rack Mount Enclosures 19''/3U black for 17 x modules 5HP
Article ID
TML-19/3HE-17-S
The Rack Mount Enclosure 19“/3U is for the equip of up to 17 x tML® - modules 5HP with high component density.
| Box | Galvanized steel sheet with grounding screw |
| Frontplate | black |
| Inscription | by means of label strips |
| Equip | up to 17 modules, i.e. up to 102 RJ45-Ports or 2448 fibres with MPO/MTP® technology. The combination of different modules is possible. |
| Strain Relief | by means of cable straps at the means cross beam |
| Measures | 19“, 3U, depth 24cm |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Rack Mount Enclosures 3U + Accessories |
| Mediaobjects | |
| Front plate | Schwarz ähnlich RAL 9005 |
We found other products you might like!



