We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 24+
tML® is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MMC and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 400G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® 12, tML® 24, tML® 32 and now tML® 24+ System for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G, 400G and 800G and more.
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2, LR4 TML-M04LCAD/MPP09EExcl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M04LCADS/MPP09EExcl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 9/125µ OS2, LR4 TML-M04LCD/MPP09EExcl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM3, SR4 TML-M04LCD/MPP50G3Excl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4, SR4 TML-M04LCD/MPP50G4Excl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex w. shutter 9/125µ OS2, LR4 TML-M04LCDS/MPP09EExcl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex w. shutter 50/125µ OM4, SR4 TML-M04LCDS/MPP50G4Excl. 19% VAT -
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM5, SR4 TML-M04LCDS/MPP50G5Excl. 19% VAT -
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2, LR4 TML-M08LCAD/MPP09EExcl. 19% VAT -
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M08LCADS/MPP09EExcl. 19% VAT -
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 9/125µ OS2, LR4 TML-M08LCD/MPP09EExcl. 19% VAT -
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM3, SR4 TML-M08LCD/MPP50G3Excl. 19% VAT
