We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - Panel 19" 1U without cable guide holders, black
Article ID
TPM-19/1HE-SW
tPM - Panel 19" 1U without cable guide holders, black
| Front plate | black RAL 7005 |
| Thickness | 1.5 mm |
| Assembly | up to 9 cable guide holders, variable mountable on 17 positions |
| in addition up to 6 plastic or metal rings | |
| Cable entry | patch cords inserted from the top, fixed by foam inserts and folding mechanism |
| Dimensions |
19", 1U |
| Additional function |
incl. preparation for mounting the bulkhead plate to sealing the U |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tPM - tde Patch Cord Management |
| Category | Cable Management |
| Mediaobjects | |
| Front plate | schwarz RAL 9005 |
We found other products you might like!




