We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - Cable guide holder for panel 19" 1U without foam insert, black
Article ID
TPM-KB-SW
tPM - Cable guide holder for panel 19" 1U without foam insert, black
Color | black RAL 7005 |
Thickness | 1 mm |
Assembly | consisting of cable tray and upper piece |
Mounting | from the front of 19" 1U panel |
Dimensions | 11.5 x 2.7 cm (L x W) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tPM - tde Patch Cord Management |
Category | Cable Management |
Mediaobjects | |
Front plate | schwarz RAL 9005 |
We found other products you might like!