We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - HD FO partial front panel Snap-In with 12x LC Duplex OM3 aqua for tSML Module 0.5U
Article ID
TSML-M12LCD-TK
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U. The tSML HD partial front panel can be used only in conjunction with the tSML HD patch cord.
| Pre-mounted | 12 x LC Duplex adapter (aqua) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
| Front Panel | Stainless steel |
| Dimensions | 108 x 20 mm |
LC Quad Adapter Zirconia Straight Split with Flange, aqua
| Type | LC Quad |
| Application | Multimode OM3 |
| Design | with flange |
| Footprint | SC Duplex |
| Color | Aqua |
| Material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - FO/TP Breakout Module accessories |
| Mediaobjects | |
| Connector type (side 1) | LC Quad |
| Fiber type | 50/125 µm OM3 |
| Type | LC |
| Adapter color | Aqua |
| Front plate | Edelstahl |
We found other products you might like!




