We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - HD FO partial front panel Snap-In with 12x LC Duplex OS2 green for tSML Module 0.5U
Article ID
TSML-M12LCD-GN
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U. The tSML HD partial front panel can be used only in conjunction with the tSML HD patch cord.
| Pre-mounted | 12 x LC Duplex adapter (green) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
| Front Panel | Stainless steel |
| Dimensions | 108 x 20 mm |
LC Quad Adapter Zirconia Straight Split with Flange, green (APC)
| Type | LC Quad |
| Application | Singlemode OS2 APC |
| Design | with flange |
| Footprint | SC Duplex |
| Color | Green |
| Material | Plastic |
| Sleeve | Zirconia Straight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - FO/TP Breakout Module accessories |
| Mediaobjects | |
| Connector type (side 1) | LC APC Quad |
| Fiber type | 09/125 µm OS2 |
| Type | LC APC |
| Adapter color | Grün |
| Front plate | Edelstahl |
We found other products you might like!




