We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Military D-Series Distribution Mil-Tac Cable 12E9/125μ
Article ID
MILTAC-D12E09
Military D-Series Distribution Mil-Tac Cable 12E9/125μ
Impact Resistance | 1500 Impacts |
Crush Resistance | 1800 N/cm |
Flex Resistance | 2000 Cycles |
Operating Temperature | -55°C to +85°C |
Storage Temperature | -70°C to +85°C |
Fiber Count | 12 |
Diameter | 6.5 mm |
Jacket Material | Polyurethane |
Buffer Material | Hard Elastomeric |
Weight | 40 kg/km |
Max. Installation Tensile Load | 2100 N |
Max. Operational Tensile Load | 700 N |
Min. Bend Radius Installation | 6.5 cm |
Min. Bend Radius Operational | 3.3 cm |
FO Singlemode Fiber ITU-T G.652.A 9/125µ
Type | Singlemode ITU-T G.652.A |
Core diameter |
9 µm (typical mode field diameter at 1310 nm) |
Cladding diameter |
125 µm |
Numeric aperture |
- |
Wavelength | 1310/1550 nm |
Gigabit Ethernet |
5 km (10 km für 1310 nm 1000BASE-LH, und 5 km für 1310 nm 1000BASE-LR) |
10-Gigabit Ethernet |
10 km (10 km für 1310 nm 10GBASE-LR, und 40 km für 1550 nm 10GBASE-ER) |
Maximum cabled attenuation |
0.5/0.5 dB/km |
Minimum Laser EMB bandwidth |
- |
Minimum OFL LED bandwidth |
- |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - Mil-Tac Cable |
Category | FO Cables |
Mediaobjects | |
Cable type | LWL Mil-Tac Distribution Kabel |
Fiber type | 09/125 µm OS2 |
Number of fibers | 12 |
We found other products you might like!