We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Military D-Series Distribution Mil-Tac Cable 6E9/125μ
Article ID
MILTAC-D06E09
Military D-Series Distribution Mil-Tac Cable 6E9/125μ
| Impact Resistance | 200 Impacts |
| Crush Resistance | 440 N/cm |
| Flex Resistance | 2.000 Cycles |
| Operating Temperature | -55°C to +85°C |
| Storage Temperature | -70°C to +85°C |
| Fiber Count | 6 |
| Diameter | 6.0 mm (0.24 in) |
| Weight | 32 kg/km (22 lbs/1.000`) |
| Installation Tensile Load | 1.800 N (400 lbs) |
| Operational Tensile Load | 600 N (130 lbs) |
| Minimum Bend Radius Installation | 9.6 cm (3.8 in) |
| Minimum Bend Radius Operational | 4.8 cm (1.9 in) |
FO Singlemode Fiber ITU-T G.652.A 9/125µ
| Type | Singlemode ITU-T G.652.A |
| Core diameter |
9 µm (typical mode field diameter at 1310 nm) |
|
Cladding diameter |
125 µm |
|
Numeric aperture |
- |
| Wavelength | 1310/1550 nm |
|
Gigabit Ethernet |
5 km (10 km für 1310 nm 1000BASE-LH, und 5 km für 1310 nm 1000BASE-LR) |
|
10-Gigabit Ethernet |
10 km (10 km für 1310 nm 10GBASE-LR, und 40 km für 1550 nm 10GBASE-ER) |
|
Maximum cabled attenuation |
0.5/0.5 dB/km |
|
Minimum Laser EMB bandwidth |
- |
|
Minimum OFL LED bandwidth |
- |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Mil-Tac Cable |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Mil-Tac Distribution Kabel |
| Fiber type | 09/125 µm OS2 |
| Number of fibers | 6 |
We found other products you might like!







