We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 26-27, angled
            Article ID
        
TBL-RJ45KSW/KT26
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 26-27, angled
| Type | RJ45 Jack shielded, angled | 
| Connector standard | IEC 60603-7-5-1 | 
| Installation dimension | 19.3 x 14.7 mm | 
| Mating force | ≤ 30 N | 
| Mating cycles (RJ45 side) | ≥ 750 | 
| Mating cycles (opposite side) | ≥ 100 | 
| Housing material | nickel-plated die-cast zinc | 
| Insulation components material | PC aqua opak | 
| Gold plating in contact area | 50 µ" | 
| Gold plating IDC | 30 µ" | 
| Cable diameter | 5-9.5 mm | 
| Cable outlet | 75° | 
| Connection class | IP20 | 
| Temperature range | -40°C to +70°C | 
| Contact resistance | ≤ 20 mΩ | 
| Insulation resistance between contacts | ≥ 500 MΩ | 
| Dielectric withstanding voltage contact – contact | 1000 V DC/AC peak | 
| Dielectric withstanding voltage contact – screen | 1500 V DC/AC peak | 
| Current-carrying capacity at 50°C | 1.25 A | 
| PoE+ per IEEE 802.3at | PoE+ | 
| 10 GbE | supported | 
| Klasse EA | ISO/IEC 11801 AM1 and AMD2, Link length: > 5 m | 
| Cat.6A | ISO/IEC 11801 AMD2 | 
| TBL-UP50-2RJ45KS-RW | tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010 | 
| TBL-UPD2RJ45KS | tBL® - wall outlet (open design) 45° for 2x Keystone Modules | 
tBL® - termination block AWG 26-27, transparent white for stranded cables
| Construction | plastic with insulation displacement connection | 
| Gold plating termination block | 30 µ" | 
| Color | transparent white | 
| Application | Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire | 
| Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Systems | tBL® - tde Basic Link (TP) | 
| Category | TP RJ45 Modules | 
| Mediaobjects | |
| Performance | Cat.6A | 
                We found other products you might like!
            
             
 




