We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC w/o termination block, angled
Article ID
TBL-RJ45KSW
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC w/o termination block, angled
| Type | RJ45 Jack shielded, angled |
| Connector standard | IEC 60603-7-5-1 |
| Installation dimension | 19.3 x 14.7 mm |
| Mating force | ≤ 30 N |
| Mating cycles (RJ45 side) | ≥ 750 |
| Mating cycles (opposite side) | ≥ 100 |
| Housing material | nickel-plated die-cast zinc |
| Insulation components material | PC aqua opak |
| Gold plating in contact area | 50 µ" |
| Gold plating IDC | 30 µ" |
| Cable diameter | 5-9.5 mm |
|
Cable outlet |
75° |
| Connection class | IP20 |
| Temperature range | -40°C to +70°C |
| Contact resistance | ≤ 20 mΩ |
|
Insulation resistance between contacts |
≥ 500 MΩ |
|
Dielectric withstanding voltage contact – contact |
1000 V DC/AC peak |
|
Dielectric withstanding voltage contact – screen |
1500 V DC/AC peak |
|
Current-carrying capacity at 50°C |
1.25 A |
|
PoE+ per IEEE 802.3at |
PoE+ |
| 10 GbE | supported |
| Class EA |
ISO/IEC 11801 AM1 and AMD2, Link length: > 5 m |
| Cat.6A |
ISO/IEC 11801 AMD2 |
| TBL-UP50-2RJ45KS-RW | tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010 |
| TBL-UPD2RJ45KS | tBL® - wall outlet (open design) 45° for 2x Keystone Modules |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP RJ45 Modules |
| Mediaobjects | |
| Performance | Cat.6A |
We found other products you might like!






