We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010
Article ID
TBL-UP50-2RJ45KS-RW
The tBL® - Open design data outlet can be combined with UAE faceplates from all major switch manufacturers. Suitable for installation in cable conduit, for flush mounting (FM), or surface mounting via separate frame. Outlets are equipped with dust protection covers, fast-on grounding and labeling area.
Central plate material | die-cast zinc |
Color | white, similar to RAL 9010 |
Central plate |
50 x 50mm |
Application |
Installation in cable conduits, flush or surface mounting |
tBL® - Keystone compatibility |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL) |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC angled, AWG 22-27 (P/N TBL-RJ45KSW, TBL-RJ45KSW/KT22, TBL-RJ45KSW/KT26) |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Outlets |
Mediaobjects |
We found other products you might like!