We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - Panel straight without cable guide holders, mounting on the right, black
Article ID
TPM-1HE-RG-SW
tPM - Panel straight without cable guide holders, mounting on the right, black
| Color | black RAL 7005 |
| Thickness | 1.5 mm |
| Assembly | up to 2 cable guide holders |
| Cable entry | patch cords inserted from the top, fixed by foam inserts and folding mechanism |
| Dimensions |
1U |
| Mounting |
right on the 19" rail. |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tPM - tde Patch Cord Management |
| Category | Cable Management |
| Mediaobjects | |
| Front plate | schwarz RAL 9005 |
We found other products you might like!







