We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'tde-'
-
tde 10G BASE-SR SFP+ Module for MMF LC duplex 300m data range, Cisco compatible TDE-SFP-10G-SRIn stock
-
tde 10G BASE-LR SFP+ Module for SMF LC duplex 10km data range, Cisco compatible TDE-SFP-10G-LRIn stock
-
-
tde 10GBASE-ZR XENPAK Module SM SC 80km data range (1550nm) Cisco compatible TDE-XENPAK-10GB-ZRIn stock
-
tde 10GBASE-SR XENPAK Module MM SC 300m data range (850nm) Cisco compatible TDE-XENPAK-10GB-SRIn stock
-
tde 10GBASE-ER XENPAK Module SM SC 40km data range (1550nm) Cisco compatible TDE-XENPAK-10GB-ERIn stock
-
tde 10GBASE-LR XENPAK Module SM SC 10km data range (1310nm) Cisco compatible TDE-XENPAK-10GB-LRIn stock
-
-
tde 1000BASE-LX GBIC Module SM SC 10km data range (1310nm) Cisco compatible TDE-1C6400-GBIC-LHLXIn stock
-
-
tde OC-12/STM-4 SFP Module SM LC 15km data range (1310nm) Cisco compatible TDE-SFP-OC12-IR1In stock
-
tde 100BASE-BX10-U SFP Module SM LC 10Km range(1310nmFPTx/1550nmRx) Cisco compatible TDE-GLC-FE-100BX-UIn stock