We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - XFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300m
Article ID
FTLX8512D3BCL
Finisar’s FTLX8512D3BCL Small Form Factor 10Gb/s (XFP) transceivers are compliant with the current XFP Multi-Source Argeement (MSA) Specification. They comply with 10-Gigabit Ethernet 10GBASE-SR/SW per IEEE 802.3ae, 10G Fiber Channel 1200-Mx-SN-I and 8G Fiber 800-Mx-SN-I. The XFP can also support the IEEE OTN/FEC protocols OTU1e and OTU2e upon request. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.
| Key Features | Hot-pluggable XFP footprint |
|
Supports 8.5Gb/s and 9.9 through 10.5Gb/s bit rates |
|
| Power dissipation < 1.5W | |
| RoHS-6 compliant (lead-free) | |
|
Commercial temperature range -5°C to +70°C |
|
| Single power supply: 3.3V | |
|
Maximum link length of 300m |
|
| 850nm uncooled VCSEL laser | |
|
Duplex LC connector |
|
| No Refence Clock required | |
| Built-in digital diagnostic functions | |
| Standard bail release machanism |
| Applicatios | 10GBASE-SR/SW 10G Ethernet |
| 1200-Mx-SN-I 10G Fiber Channel | |
| 800- Mx-SN-I 8G Fiber Channel |
| On request also available for | Brocade - 10G-XFP-SR |
| 3Com - 3CXFP94 | |
| Extreme - 10121 | |
| Juniper MX / EX - EX-XFP-10GE-SR | |
| Alcatel Omni Switch - XFP-10G-SR | |
| Force 10 - GP-XFP-1S |
| Weblink | http://www.finisar.com/products/optical-transceivers/xfp/FTLX8512D3BCL |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 10G |
| Range | 300m |
| Protocol | Ethernet |
We found other products you might like!
-
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10kmExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.3 Gb/s, 40kmExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.32 Gb/s, 80kmExcl. 19% VAT
