We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - XFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10km
Article ID
FTLX1413D3BCL
Finisar's FTLX1413D3BCL 10Gb/s XFP transceivers are compliant with the current XFP Multi-Source Agreement (MSA) Specification. The FTLX1413D3BCL complies with 10-Gigabit Ethernet 10GBASE-LR /LW per IEEE 802.3ae, 10G Fiber Channel 1200-SM-LL-L, 8G Fiber Channel 800-SM-LC-L, 10G CPRI, and OTN/FEC protocols OTU1e and OTU2e. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. If SONET/SDH compliance is required, please see Finisar Part Number FTLX1413M3BCL. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU, and Finisar Application Note AN-2038.
| Key Features | Supports 8.5Gb/s to 10.5Gb/s bit rates |
| Power dissipation < 1.5W | |
| Commercial temperature range -5°C to 75°C | |
|
RoHS-6 compliant (lead-free) |
|
| Hot-pluggable SFP+ footprint | |
|
Single power supply: 3.3V |
|
|
Maximum link length of 300m |
|
| Uncooled 1310nm DFB laser | |
|
Duplex LC connector |
|
| No Refence Clock required | |
| Built-in digital diagnostic functions |
| Applications | 10GBASE-LR/LW 10G Ethernet |
| 1200-SM-LL-L 10G Fibre Channel and 800-SM-LC-L 8G Fibre Channel | |
| 10 CPRI |
| On request also available for | Brocade - 10G-XFP-LR |
| 3Com - 3CXFP92 | |
| Extreme - 10122 | |
| Juniper MX / EX - EX-XFP-10GE-LR | |
| Alcatel Omni Switch - XFP-10G-LR | |
| Force 10 - GP-XFP-1L |
| Weblink | http://www.finisar.com/products/optical-transceivers/xfp/FTLX1413D3BCL |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Singlemode |
| Speed | 10G |
| Range | 10km |
| Protocol | Ethernet |
We found other products you might like!
-
Finisar Finisar - XFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300mExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.3 Gb/s, 40kmExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.32 Gb/s, 80kmExcl. 19% VAT
