We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.32 Gb/s, 80km
Article ID
FTLX1812M3BCL
Finisar's 10Gb/s, 80km TDM XFP transceivers comply with the current XFP Multi-Source Agreement (MSA) Specification, INF-8077i, revision 4.5. They comply with 80km SONET OC-192 and SDH STM-64 per ITU-T G.959.1 P1L1-2D2, and also support 10GBASE-ZR/ZW 80km 10-Gigabit Ethernet, 10G Fiber Channel, 8G Fiber Channel, 10G CPRI, and OTN/FEC protocols OTU2, OTU1e, and OTU2e. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU.
| Key Features | Supports 8.5Gb/s to 11.32Gb/s bit rates |
| Hot-pluggable XFP footprint | |
| Maximum link length of 80km | |
| RoHS-6 compliant (lead-free) | |
|
Temperature-stabilized EML transmitter |
|
|
Duplex LC connector |
|
|
Power dissipation < 3.5W |
|
| Built-in digital diagnostic functions | |
| XFI Loop-back Support | |
| Temperature range: 0°C to +70°C |
| Applications | SONET OC-192/ SDH STM S-64, ITU-T G.959.1 P1L1-2D2 |
| IEEE 802.3ae 10GBASE-ZR/ZW, 80km 10G Ethernet | |
| Extended 80km, 10GFC 1200-SM-LL-L and 800-SM-LC-L | |
| ITU-T G.709 OTN/FEC (OTU2, OTU1e and OTU2e) | |
| 10Gb/s CPRI |
| On request also available for | Brocade - 10G-XFP-ZR |
| Extreme - 10125 | |
| Juniper MX / EX - EX-XFP-10GE-ZR | |
| Alcatel Omni Switch - XFP-10G-ZR80 |
| Weblink | http://www.finisar.com/products/optical-transceivers/xfp/FTLX1812M3BCL |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Singlemode |
| Speed | 10G |
| Range | 80km |
| Protocol | Ethernet |
We found other products you might like!
-
Finisar Finisar - XFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300mExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10kmExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.3 Gb/s, 40kmExcl. 19% VAT
