We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.3 Gb/s, 40km
Article ID
FTLX1612M3BCL
Finisar’s 40km FTLX1612M3BCL Small Form Factor 10Gb/s (XFP) transceivers comply with the current XFP Multi-Source Argeement (MSA) Specification. They also comply with SONET OC-192 IR-2, OC-192 IR-3, SDH STM S-64.2b, STM S-64.3b as well as with 10-Gigabit Ethernet 10GBASE-ER/EW per IEEE 802.3ae and 40km 10G Fibre Channel application. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.
| Key Features | Supports 9.95Gb/s to 11.3Gb/s bit rates |
| Supports 8.5Gb/s Fibre-Channel in CDR Bypass mode | |
| Maximum link length of 40km | |
| RoHS-6 compliant (lead-free) | |
|
Temperature-stabilized 1550nm 800 ps/nm EML transmitter |
|
| 3.3V and 5V power supplies required | |
|
Duplex LC connector |
|
|
Power dissipation < 3.0W |
|
| Built-in digital diagnostic functions | |
| Commercial temperature range: -5°C to 75°C |
| Applications | SONET OC-192 IR-2, SDH STM S-64.2b, SONET OC-192 IR-3, SDH STM S-64.3b, ITU-T G.709 |
| 10GBASE-ER/EW, 10GBASE-ER/EW + FEC | |
| 40km 10G Fibre Channel, 40km 10G Fibre Channel + FEC |
| On request also available for | Brocade - 10G-XFP-ER |
| 3Com - 3CXFP96 | |
| Extreme - 10124 | |
| Juniper MX / EX - EX-XFP-10GE-ER | |
| Alcatel Omni Switch - XFP-10G-ER |
| Weblink | https://www.finisar.com/optical-transceivers/ftlx1612m3bcl |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Singlemode |
| Speed | 10G |
| Range | 40km |
| Protocol | Fiber Channel |
We found other products you might like!
-
Finisar Finisar - XFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300mExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10kmExcl. 19% VAT -
Finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.32 Gb/s, 80kmExcl. 19% VAT
