We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - FO Master splice enclosure 19" 1U slide-out for up to 288 FO splices
tML® - Master splice enclosure is intended for the integration of up to 288 FO splices. Up to 12x 24F MPO/MTP® Pigtails with altogether 288 fibers can be spliced with space-saving at an indoor/outdoor cable. In this way can be combined the favourable modularity of the tML® - system with conventional splice technology, where before the lengths are not yet determinable. The master splice enclosure is compatible to all tML systems.
Application fields: Datacenter, Telecom, FTTx
Product characteristics:
• Store of the splices from external/interior cables to MTP®/MPO Pigtails
• Integrated fan-out unit for distribution cable
• Modular structure with standard splice cassettes
• Cover is removable for the installation
• Slide-out and tiltable
• Drawer for excess length
• Small space requirement of 288 splices on 1HE
• Small depth of max. 350mm
• Optionally with front-mounted patch cord management panel
• Pre installed MTP®/MPO Pigtails are preparatory for the splice
| Housing | Galvanized Sheet Steel |
| Color | Black similar RAL 9005 |
| Configuration | 4, 8 or 12 MPO/MTP® Pigtails each with 24 fibers. Corresponding the appropriate number of splicecassettes |
| Cable entry | On the back, removable with integrated cable allocation incl. 12 empty tubes for up to 288 fibers |
| Dimensions | 19", 1HE, 300mm deep without cable entry, 350mm with cable entry |
| QS-Managementsystem according to ISO 9001, ISO 14001 and TL 9000 |
xxx = stands for the number of fibers (048, 096, 144, 288)
yyyy = stands for the fibertype ("50G" = 50/125µ OM2, "50G3" = 50/125µ OM3, "62G" = 62.5/125µ, "09E" = 9/125µ)
z = stands for the option patch cord management panel ("1" = with patch cord management panel, without rings, "0" = without patch cord management panel)
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - FO Master splice enclosure |
| Mediaobjects |






