We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'LC/LC09DL'
-
tde FO attenuator LC/APC plug/jack, 09dB, 1310/1550nm L-ATT-LC/APC-MF-09Excl. 19% VAT
-
tde FO attenuator LC/UPC plug/jack, 9dB, 1310/1550nm L-ATT-LC/UPC-MF-09Excl. 19% VAT
-
tde tML® - FO Fan-out Cable MPO/MTP® with Pins/6x LC Duplex 12E9/125µ LSOH, Length: xx TML-LC/MPP09I12ExxExcl. 19% VAT
-
transition_networks USB 3.0 to Ethernet 1000Base-SX multimode (LC) [62.5/125 µm: 220 m/722 ft.][50/125 µm: 550 m/1804 ft.] Link Budget: 7.0 dB TN-USB3-SX-01(LC)Excl. 19% VAT
-
tde HD - FO Patch cord switchable LC HD / LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLC/HLC09DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC HD / LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm L-HLC/HLC09DRMxxxxxExcl. 19% VAT
-
tde tML® HD - FO Patch cord switchable LC HD / LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxx in m TML-HLC/HLC09DRMxxxExcl. 19% VAT
-
tde tML® HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxx in m TML-HLCA/HLCA09DRMxxxExcl. 19% VAT
-
tde FO Cable Pigtail tMO (LC)/- Duplex 9/125 BBXS Fiber, Length: xxxx in m L-TMO/-09I02EXSxxxxExcl. 19% VATIn stock
-
tde FO Cable Pigtail tMO (LC)/- Simplex 9/125 BBXS Fiber, Length: xxxx in m L-TMO/-09I01EXSxxxxExcl. 19% VATIn stock
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TML-M06LCDKH/MPP09EExcl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TML-M06LCADKH/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/MPP09EExcl. 19% VAT
-
tde tML® - FO Module 5HP MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TML-T06LCDKH/MPP09EExcl. 19% VAT
-
tde tML® - Fiber TAP Module LC Duplex 2x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M02LCDS09E-TAP70Excl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC Duplex w. shutter 9/125µ OS2 TML-M06LCDS/MPP09EExcl. 19% VAT
-
tde tML® - Fiber TAP Module LC Duplex 2x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M02LCDS09E-TAP50Excl. 19% VAT
-
tde tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TML-T06LCDKH/MPP09ESExcl. 19% VAT
-
tde tML® - FO Module 5HP MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TML-T06LCADKH/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/MPP09EExcl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex w. shutter 9/125µ OS2 TML-M06LCADS/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 9/125µ OS2, LR4 TML-M04LCD/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2, LR4 TML-M04LCAD/MPP09EExcl. 19% VAT
-
tde tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TML-T06LCADKH/MPP09ESExcl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC Duplex 4x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M04LCDS09E-TAP70Excl. 19% VAT
-
tde tML® HD - FO Module 5HP MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/MPP09EExcl. 19% VAT
-
tde tML® - Fiber Optic TAP Module LC APC Duplex 2x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M02LCADS09E-TAP70Excl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC Duplex 4x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M04LCDS09E-TAP50Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module LC APC Duplex 2x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M02LCADS09E-TAP50Excl. 19% VAT
-
tde tML® HD - FO Module 5HP black MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/MPP09ESExcl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC APC Duplex 4x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M04LCADS09E-TAP70Excl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC APC Duplex 4x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M04LCADS09E-TAP50Excl. 19% VAT
-
tde tML® HD - FO Module 5HP 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/MPP09EExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U angled 4x MPO/MTP® Male/24x LC duplex 9/125µ OS2 TSML-MS24LCD/MPP09EExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U angled 4x MPO/MTP® Male/24x LC APC duplex 9/125µ OS2 TSML-MS24LCAD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 5HP black 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MPP09ESExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 9/125µ OS2 TSML-M24LCDK/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U angled 8x MPO/MTP® Male/48x LC duplex 9/125µ OS2 TSML-MS48LCD/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 9/125µ OS2 TSML-M48LCD/MPP09EExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC APC Duplex 9/125µ OS2 TSML-M24LCADK/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 9/125µ OS2, LR4 TML-M08LCD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M04LCADS/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE TML-T04LCAD/MPP09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/MP09E-XExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2, LR4 TML-M08LCAD/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U angled 8x MPO/MTP® Male/48x LC APC duplex 9/125µ OS2 TSML-MS48LCAD/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC APC duplex 9/125µ OS2 TSML-M48LCAD/MPP09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/MP09E-XExcl. 19% VAT
-
tde tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE TML-T04LCAD/MPP09ESExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/M2-09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M08LCADS/MPP09EExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/M2-09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MP09E-XExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC Duplex 9/125µ OS2 TML-T12LCDK/M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/M2-09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/MP09E-XExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP black 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MP09E-XSExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/MP09E-XExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP black 1x 24F MPO/MTP®/12x LC Duplex 9/125µ OS2 TML-T12LCDK/M2-09ESExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/M2-09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE TML-T08LCAD/MPP09EExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP black 1x 24F MPO/MTP®/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/M2-09ESExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE TML-T08LCAD/MPP09ESExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/MP09E-XExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-M10LCAD/M2P09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP black 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCAD/MP09E-XSExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 9/125µ OS2 TML-M10LCD/M2P09EExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-MS16LCAD/MPP09EExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U straight 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-M16LCAD/MPP09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-T10LCAD/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex w. shutter 9/125µ OS2 TML-M10LCADS/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-T10LCAD/M2P09ESExcl. 19% VAT
-
Twisted Pair (RJ-48) [1.5 km/0.9 mi.] *to SFP slot (empty) C6010-1040Excl. 19% VAT
-
tde HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLCA/HLCA9DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm L-HLCA/HLCA9DRMxxxxxExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC Duplex SM green for Rack Mount Enclosure 1U extendable TML-M06LCDH-GN-A8Excl. 19% VAT
-
tde tML® - partial front panel with 6x LC Duplex SM blau for Rack Mount Enclosure 1U extendable TML-M06LCDH-BL-A8Excl. 19% VAT
-
tde tML® - partial front panel with 6x LC Duplex OS2 blue for Rack Mount Enclosure 3U TML-T06LCDKH-BLExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC Duplex OS2 blue for Rack Mount Enclosure 1U TML-M06LCDKH-BLExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 1U TML-M06LCDKH-GNExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC Duplex OS2 blue for Rack Mount Enclosure 3U black TML-T06LCDKH-BLSExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 3U TML-T06LCDKH-GNExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 3U black TML-T06LCDKH-GNSExcl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 blue for Rack Mount Enclosure 1U TML-M12LCDK-BLExcl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 blue for Rack Mount Enclosure 3U TML-T12LCDK-BLExcl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 green for Rack Mount Enclosure 1U TML-M12LCDK-GNExcl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 green for Rack Mount Enclosure 1U extendable TML-M12LCDH-GN-A8Excl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 blue for Rack Mount Enclosure 1U extendable TML-M12LCDH-BL-A8Excl. 19% VAT
-
tde tSML - FO partial front panel Snap-In with 6x LC Duplex OS2 green for tSML Module 0.5U TSML-M06LCD-GNExcl. 19% VAT
-
tde tSML - FO partial front panel Snap-In with 6x LC Duplex OS2 blue for tSML Module 0.5U TSML-M06LCD-BLExcl. 19% VAT
-
tde tSML - HD FO partial front panel Snap-In with 12x LC Duplex OS2 blue for tSML Module 0.5U TSML-M12LCD-BLExcl. 19% VAT
-
tde tSML - HD FO partial front panel Snap-In with 12x LC Duplex OS2 green for tSML Module 0.5U TSML-M12LCD-GNExcl. 19% VAT
-
transition_networks USB 3.0 to Ethernet 100/1000Base-X Open SFP Slot TN-USB3-SFP-01Excl. 19% VAT
-
transition_networks USB3.0 TO 1000BASE-SX ETHERNET SC MM 3.3V TN-USB3-SX-01(SC)Excl. 19% VAT
-
tde tBL® - TP Trunk Cable both ends preterminated 6x termination block Cat.6A UC Future 24x2xAWG23 LSHF T-TKT/TKT-N23CxxxxExcl. 19% VAT
-
tde tBL® - TP Trunk Cable both ends RJ45 DC 6fold Module Cat.6A UC Future 24x2xAWG23 LSHF T-T6D/T6D-N23CxxxxExcl. 19% VAT
-
tde tBL® - TP Trunk Cable both ends RJ45 DC 6fold Module (one enclosed) Cat.6A UC Future 24x2xAWG23 LSHF T-T6D/T6D-N23CxxxxUExcl. 19% VAT