We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'lc/apc'
-
tde FO attenuator LC/APC plug/jack, 20dB, 1310/1550nm L-ATT-LC/APC-MF-20Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 19dB, 1310/1550nm L-ATT-LC/APC-MF-19Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 18dB, 1310/1550nm L-ATT-LC/APC-MF-18Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 17dB, 1310/1550nm L-ATT-LC/APC-MF-17Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 16dB, 1310/1550nm L-ATT-LC/APC-MF-16Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 15dB, 1310/1550nm L-ATT-LC/APC-MF-15Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 14dB, 1310/1550nm L-ATT-LC/APC-MF-14Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 13dB, 1310/1550nm L-ATT-LC/APC-MF-13Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 12dB, 1310/1550nm L-ATT-LC/APC-MF-12Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 11dB, 1310/1550nm L-ATT-LC/APC-MF-11Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 10dB, 1310/1550nm L-ATT-LC/APC-MF-10Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 09dB, 1310/1550nm L-ATT-LC/APC-MF-09Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 08dB, 1310/1550nm L-ATT-LC/APC-MF-08Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 07dB, 1310/1550nm L-ATT-LC/APC-MF-07Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 06dB, 1310/1550nm L-ATT-LC/APC-MF-06Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 05dB, 1310/1550nm L-ATT-LC/APC-MF-05Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 04dB, 1310/1550nm L-ATT-LC/APC-MF-04Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 03dB, 1310/1550nm L-ATT-LC/APC-MF-03Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 02dB, 1310/1550nm L-ATT-LC/APC-MF-02Excl. 19% VAT
-
tde FO attenuator LC/APC plug/jack, 01dB, 1310/1550nm L-ATT-LC/APC-MF-01Excl. 19% VAT
-
tde FO-Patch cord LC/SC APC tde 9/125µ OS2 Duplex LSOH Length: xxxxx L-LC/SCA09DxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/SC APC tde 9/125µ OS2 Duplex FlatTwin LSOH Length: xxxxx L-LC/SCA09TMxxxxxExcl. 19% VAT
-
tde FO Patch cord E2000 APC/LC UPC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/LC09DxxxxxExcl. 19% VAT
-
tde FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx L-E2A/LC09DxxxxxExcl. 19% VAT
-
tde FO Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex FlatTwin LSOH Length: xxxxx L-E2A/LC09TMxxxxxExcl. 19% VAT
-
tde FO Patch cord LC APC/LC APC tde 9/125µ OS2 Simplex Mini LSOH Length: xxxxx P-LCA/LCA09S-MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC APC/LC APC tde 9/125µ OS2 Simplex Mini LSOH Length: xxxxx L-LCA/LCA09S-MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC APC/LC APC tde 9/125µ OS2 Duplex MiniZip LSOH Length: xxxxx P-LCA/LCA09D-MxxxxxExcl. 19% VATIn stock
-
tde HD - FO Patch cord LC HD APC/ LC HD APC Duplex 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-TLCA/TLCA09DRxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC APC HD/ LC APC HD Duplex 9/125µ, FRNC, OS2, Crossover, Length: xx in m L-TLCA/TLCA09DRxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC APC HD/ LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxx in cm L-TLCA/TLCA09DRMxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC APC HD/ LC APC HD Duplex Uniboot Mini 9/125µ, FRNC, OS2, Crossover, Length: xx in m P-TLCA/TLCA09DRMxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLCA/HLCA9DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm L-HLCA/HLCA9DRMxxxxxExcl. 19% VAT
-
tde tML® HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxx in m TML-HLCA/HLCA09DRMxxxExcl. 19% VAT
-
tde FO-Patch cord LC APC/SC APC tde 9/125µ OS2 Duplex LSOH Length: xxxxx L-LCA/SCA09DxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC APC/SC APC tde 9/125µ OS2 Simplex LSOH Length: xxxxx L-LCA/SCA09SxxxxxExcl. 19% VATIn stock
-
tde LC Quad Adapter Zirconia Straight Split with Flange, green (APC) L-AD-LCQK-F-GNExcl. 19% VAT
-
tde LC Duplex Adapter Zirconia Straight Split without Flange, green (APC) L-AD-LCDK-NF-GNExcl. 19% VATIn stock
-
tde LC Quad Adapter Zirconia Straight Split without Flange, green (APC) L-AD-LCQK-NF-GNExcl. 19% VATIn stock
-
tde LC Simplex Adapter Zirconia Straight Split without Flange, green (APC) L-AD-LCSK-NF-GNExcl. 19% VATIn stock
-
tde LC Duplex AdapterZirconia Straight Split with Flange, green (APC) L-AD-LCDK-F-GNExcl. 19% VAT
-
tde FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx L-E2A/LCA09DxxxxxExcl. 19% VAT
-
tde FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/LCA09DxxxxxExcl. 19% VATIn stock
-
tde tML® - FO Fan-out Cable MPO/MTP® with Pins/6x LC Duplex 12E9/125µ LSOH, Length: xx TML-LC/MPP09I12ExxExcl. 19% VAT
-
tde FO Neoclean for 1,25mm connectors LC, MU (PC, UPC and APC) L-CLEAN-NEO-1.25Excl. 19% VAT
-
tde IBC™ Brand Cleaning Tool for 1,25mm duplex connectors LC, MU for UPC and APC L-CLEAN-IBC-LCDExcl. 19% VAT
-
tde tde - FO Fiberpigtail LC APC 9/125µ OS2 Length: 2m P-LCA/-09F00200Excl. 19% VAT
-
tde IBC™ Brand Cleaning Tool for 1,25mm connectors LC, MU (PC, UPC and APC) L-CLEAN-IBC-1.25Excl. 19% VAT
-
tde tde - FO Fiberpigtail LC APC 9/125µ OS2 Length: 2m L-LCA/-09F00200Excl. 19% VAT
-
tde tde - FO Cable Pigtail LC APC 9/125µ OS2 Simplex LSOH Length: xxxxx P-LCA/-09SxxxxxExcl. 19% VATIn stock
-
tde tde - FO Cable Pigtail LC APC 9/125µ OS2 Simplex LSOH Length: xxxxx L-LCA/-09SxxxxxExcl. 19% VATIn stock
-
tde tBL® - FO breakout panel 19" 1U 24x LC Duplex Adapter, green APC TBL-PF24-24LCAD-GNExcl. 19% VAT
-
tde tBL® - FO breakout panel 19" 1U 12x LC Duplex Adapter, green APC TBL-PF24-12LCAD-GNExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 6x LC APC Duplex OS2, splice ready prepared TBL-H06-06LCAD9ASExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 6x LC APC Duplex OS2, splice ready prepared TBL-H06-06LCAD9APSExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 3x LC APC Duplex OS2, splice ready prepared TBL-H06-03LCAD9ASExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 3x LC APC Duplex OS2, splice ready prepared TBL-H06-03LCAD9APSExcl. 19% VAT
-
tde FO Pen Replacement cartridges for Neoclean for 1,25mm connectors LC, MU (PC, UPC and APC) L-CLEAN-NEO-1.25-EBExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 3U TML-T06LCDKH-GNExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 1U TML-M06LCDKH-GNExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 12x LC APC Duplex OS2, splice ready prepared TBL-F24-12LCAD9ASExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x LC APC Duplex OS2, splice ready prepared TBL-F24-24LCAD9ASExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x LC APC Duplex OS2, splice ready prepared TBL-F24-24LCAD9APSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 12x LC APC Duplex OS2, splice ready prepared TBL-F24-12LCAD9APSExcl. 19% VAT
-
tde tde - FO set of Fiberpigtails, 12x LC APC 9/125µ OS2 Length: 2m P-LCA/-12x09F00200Excl. 19% VAT
-
tde tde - FO set of Fiberpigtails, 12x LC APC 9/125µ OS2 Length: 2m L-LCA/-12x09F00200Excl. 19% VAT
-
tde tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 3U black TML-T06LCDKH-GNSExcl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TML-M06LCADKH/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/MPP09EExcl. 19% VAT
-
tde tBG2 - FO splice module 6x LC APC duplex SM 3U/7HP with pigtails 09/125µ TBG2-M06-06LCAD9ASExcl. 19% VAT
-
tde tDF® - FO splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ TDF-M06-06LCAD9ASExcl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex w. shutter 9/125µ OS2 TML-M06LCADS/MPP09EExcl. 19% VAT
-
tde tBG2 - FO Premium splice module 6x LC APC duplex SM 3U/7HP with pigtails 09/125µ TBG2-M06-06LCAD9APSExcl. 19% VAT
-
tde tDF® - FO Premium splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ TDF-M06-06LCAD9APSExcl. 19% VAT
-
tde tML® - FO Module 5HP MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TML-T06LCADKH/MPP09EExcl. 19% VAT
-
tde tML® - Fiber Optic TAP Module LC APC Duplex 2x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M02LCADS09E-TAP70Excl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2, LR4 TML-M04LCAD/MPP09EExcl. 19% VAT
-
tde tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TML-T06LCADKH/MPP09ESExcl. 19% VAT
-
tde tML® HD - FO Module 5HP MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/MPP09EExcl. 19% VAT
-
tde tML® - Fiber Optic TAP Module LC APC Duplex 2x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M02LCADS09E-TAP50Excl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/MP09E-XExcl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC APC Duplex 4x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M04LCADS09E-TAP70Excl. 19% VAT
-
tde tML® HD - FO Module 5HP black MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/MPP09ESExcl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC APC Duplex 4x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M04LCADS09E-TAP50Excl. 19% VAT
-
tde tBG2 - FO HD splice module 6x LC APC Quad SM 3U/7HP with pigtails 09/125µ OS2 TBG2-M06-06LCAQ9ASExcl. 19% VAT
-
tde tDF® - FO splice to patch HD module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2 TDF-M06-06LCAQ9ASExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M04LCADS/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/MPP09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/MP09E-XExcl. 19% VAT
-
tde tBG2 - FO Premium splice HD module 6x LC APC Quad SM 3U/7HP with pigtails 09/125µ OS2 TBG2-M06-06LCAQ9APSExcl. 19% VAT
-
tde tDF® - FO Premium splice to patch HD module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2 TDF-M06-06LCAQ9APSExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/MP09E-XExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/M2-09EExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U angled 4x MPO/MTP® Male/24x LC APC duplex 9/125µ OS2 TSML-MS24LCAD/MPP09EExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC APC Duplex 9/125µ OS2 TSML-M24LCADK/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE TML-T04LCAD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2, LR4 TML-M08LCAD/MPP09EExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/M2-09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP black 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-T12LCAD/MP09E-XSExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP black 1x 24F MPO/MTP®/12x LC APC Duplex 9/125µ OS2 TML-T12LCADK/M2-09ESExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-M10LCAD/M2P09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U angled 8x MPO/MTP® Male/48x LC APC duplex 9/125µ OS2 TSML-MS48LCAD/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC APC duplex 9/125µ OS2 TSML-M48LCAD/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE TML-T04LCAD/MPP09ESExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M08LCADS/MPP09EExcl. 19% VAT
-
tde tDF® - FO splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ w. 5,0mm flex tube TDF-M06-06LCAD9AS-5Excl. 19% VAT
-
tde tDF® - FO Premium splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ w. 5,0mm flex tube TDF-M06-06LCAD9APS-5Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-T10LCAD/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex w. shutter 9/125µ OS2 TML-M10LCADS/M2P09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE TML-T08LCAD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE TML-T08LCAD/MPP09ESExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-T10LCAD/M2P09ESExcl. 19% VAT
-
tde tDF® - FO splice to patch HD module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2 w. 5,0mm flex tube TDF-M06-06LCAQ9AS-5Excl. 19% VAT
-
tde tDF® - FO Premium splice to patch module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2 w. 5,0mm flex tube TDF-M06-06LCAQ9APS-5Excl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-MS16LCAD/MPP09EExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U straight 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-M16LCAD/MPP09EExcl. 19% VAT
-
tde tBL® - FO breakout panel 19" 1U 24x SC Simplex Adapter, green APC TBL-PF24-24SCAS-GNExcl. 19% VAT
-
tde tBL® - FO breakout panel 19" 1U 12x SC Simplex Adapter, green APC TBL-PF24-12SCAS-GNExcl. 19% VAT
-
tde tBL® - FO breakout panel 19" 1U 24x E2000™ APC Simplex Adapter green/green TBL-PF24-24E2A-GNExcl. 19% VAT
-
tde tBL® - FO breakout panel 19" 1U 12x E2000™ APC Simplex Adapter, green/green TBL-PF24-12E2A-GNExcl. 19% VAT
-
tde FO Neoclean for 2,5mm connectors E2000, FC, SC and ST (PC, UPC and APC) L-CLEAN-NEO-2.5Excl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 6x SC APC Duplex OS2, splice ready prepared TBL-H06-06SCAD9ASExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 6x SC APC Duplex OS2, splice ready prepared TBL-H06-06SCAD9APSExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 3x SC APC Duplex OS2, splice ready prepared TBL-H06-03SCAD9ASExcl. 19% VAT
-
tde tBL® - DIN rail splice housing SM 3x SC APC Duplex OS2, splice ready prepared TBL-H06-03SCAD9APSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x SC APC Duplex OS2, splice ready prepared TBL-F24-24SCAD9ASExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x SC APC Duplex OS2, splice ready prepared TBL-F24-24SCAD9APSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 12x SC APC Duplex OS2, splice ready prepared TBL-F24-12SCAD9ASExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 12x SC APC Duplex OS2, splice ready prepared TBL-F24-12SCAD9APSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x E2000 APC OS2, splice ready prepared TBL-F24-24E2A9ASExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x E2000 APC OS2, splice ready prepared TBL-F24-24E2A9APSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 12x E2000 APC OS2, splice ready prepared TBL-F24-12E2A9ASExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 12x E2000 APC OS2, splice ready prepared TBL-F24-12E2A9APSExcl. 19% VAT
-
tde tBG2 - FO Premium splice module 6x SC APC duplex SM 3U/7HP with pigtails 09/125µ TBG2-M06-06SCAD9APSExcl. 19% VAT
-
tde tBG2 - FO splice module 12x E2000 APC SM 3U/7HP with pigtails 09/125µ TBG2-M12-12E2A9ASExcl. 19% VAT
-
tde tBG2 - FO Premium splice module 12x E2000 APC SM 3U/7HP with pigtails 09/125µ TBG2-M12-12E2A9APSExcl. 19% VAT
-
tde tBG2 - FO splice module 6x E2000 Compact APC SM 3U/7HP with pigtails 09/125µ TBG2-M06-06E2AC9ASExcl. 19% VAT
-
tde tBG2 - FO Premium splice module 6x E2000 Compact APC SM 3U/7HP with pigtails 09/125µ TBG2-M06-06E2AC9APSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM E2000 APC 0.1dB OS2, splice ready prepared TBL-F24-xxE2A9AXSExcl. 19% VAT
-
tde tBL® - FO Splice box 19'' 1U SM 24x E2000 APC 0.1dB OS2, splice ready prepared TBL-F24-24E2A9AXSExcl. 19% VAT
-
tde tML® - partial front panel with 6x LC Duplex SM green for Rack Mount Enclosure 1U extendable TML-M06LCDH-GN-A8Excl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 green for Rack Mount Enclosure 1U TML-M12LCDK-GNExcl. 19% VAT
-
tde tML® - HD FO partial front panel with 12x LC Duplex OS2 green for Rack Mount Enclosure 1U extendable TML-M12LCDH-GN-A8Excl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TML-M06LCDKH/MPP09EExcl. 19% VAT
-
tde tSML - HD FO partial front panel Snap-In with 12x LC Duplex OS2 green for tSML Module 0.5U TSML-M12LCD-GNExcl. 19% VAT
-
tde tSML - FO partial front panel Snap-In with 6x LC Duplex OS2 green for tSML Module 0.5U TSML-M06LCD-GNExcl. 19% VAT
-
tde tML® - FO Module MPO/MTP® with Pins/6x LC Duplex w. shutter 9/125µ OS2 TML-M06LCDS/MPP09EExcl. 19% VAT
-
tde tML® - FO Module 5HP MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TML-T06LCDKH/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/MPP09EExcl. 19% VAT
-
tde tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TML-T06LCDKH/MPP09ESExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 9/125µ OS2, LR4 TML-M04LCD/MPP09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/MP09E-XExcl. 19% VAT
-
tde tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 5HP 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MPP09EExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U angled 4x MPO/MTP® Male/24x LC duplex 9/125µ OS2 TSML-MS24LCD/MPP09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/MP09E-XExcl. 19% VAT
-
tde tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 9/125µ OS2 TSML-M24LCDK/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U angled 8x MPO/MTP® Male/48x LC duplex 9/125µ OS2 TSML-MS48LCD/MPP09EExcl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 9/125µ OS2 TSML-M48LCD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Module 5HP black 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MPP09ESExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MP09E-XExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 9/125µ OS2, LR4 TML-M08LCD/MPP09EExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP black 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-T12LCDK/MP09E-XSExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 9/125µ OS2 TML-M10LCD/M2P09EExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC Duplex 9/125µ OS2 TML-T12LCDK/M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP black 1x 24F MPO/MTP®/12x LC Duplex 9/125µ OS2 TML-T12LCDK/M2-09ESExcl. 19% VAT
-
tde tMI - tde MiniMetro CWDM Mux/Demux 4+1 Channel Dual Fiber 19" 1/2U TMI4-X-YYY-EExcl. 19% VATIn stock
-
tde tMI - tde MiniMetro CWDM Mux/Demux 8+1 Channel Dual Fiber 19" 1/2U TMI8-X-YYY-EExcl. 19% VATIn stock
-
tde FO Cleaning tool for FO Simplex Connectors L-CLEAN-SHM-501Excl. 19% VAT