We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'OM3 duplex'
- Related search terms
- OM3 kupplung
-
finisar Finisar - CXP Transceiver, Multimode MPO, 12x12.5 Gb/s, 100m FTLD12CL3CExcl. 19% VAT
-
finisar Finisar - CXP Transceiver, Multimode MPO, 12x10.5 Gb/s, 100m FTLD10CE3CExcl. 19% VAT
-
finisar Finisar - SFP+ 8G Transceiver, Multimode LC, 8.5 Gb/s, 50m/150m FTLF8528P3BCVExcl. 19% VAT
-
finisar Finisar - SFP 1G Transceiver, Singlemode LC, 1.25 Gb/s, 10km FTLF1318P3BTLExcl. 19% VAT
-
finisar Finisar - SFP 1G Transceiver, Multimode LC, 2.125 Gb/s, 300m/500m FTLF8519P3BNLExcl. 19% VAT
-
finisar Finisar - QSFP 40G CWDM Transceiver, Multimode LC, 41.2 Gb/s, 140m/160m FTL4C2QE1CExcl. 19% VAT
-
finisar Finisar - SFP+ 16G Transceiver, Multimode LC, 14.025 Gb/s, 35m/100m FTLF8529P4BCVExcl. 19% VAT