We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'LR4'
-
tde 10GBASE-LR XFP Module SM LC 10km data range (1310nm) Cisco compatible TDE-XFP-10G-LRExcl. 19% VATIn stock
-
tde 10GBASE-LR XENPAK Module SM SC 10km data range (1310nm) Cisco compatible TDE-XENPAK-10GB-LRExcl. 19% VATIn stock
-
tde 10G BASE-LR SFP+ Module for SMF LC duplex 10km data range, Cisco compatible TDE-SFP-10G-LRExcl. 19% VATIn stock
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 9/125µ OS2, LR4 TML-M04LCD/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2, LR4 TML-M04LCAD/MPP09EExcl. 19% VAT
-
tde tML® - FO Breakout Module MPO/MTP® with Pins/4x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M04LCADS/MPP09EExcl. 19% VAT
-
tde tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 9/125µ OS2, LR4 TML-M12MPP/04M2-09EExcl. 19% VAT
-
tde tML® 24 - FO Dark Fiber Module 5HP 4x 24F MPO/12x 12F MPO with Pins 09/125µ OS2, LR4 TML-T12MPP/04M2-09EExcl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO / MTP® w. Pins 2x 9/125μ OS2 40GBASE-LR4 50:50 TML-M02MPP09E-TAP50Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 3x 9/125μ OS2 40GBASE-LR4 50:50 TML-M03MPP09E-TAP50Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 1x 9/125μ OS2 40GBASE-LR4 50:50 TML-M01MPP09E-TAP50Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 2x 9/125μ OS2 40GBASE-LR4 30:70 TML-M02MPP09E-TAP70Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 3x 9/125μ OS2 40GBASE-LR4 30:70 TML-M03MPP09E-TAP70Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 1x 9/125μ OS2 40GBASE-LR4 30:70 TML-M01MPP09E-TAP70Excl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 9/125µ OS2, LR4 TML-M08LCD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2, LR4 TML-M08LCAD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M08LCADS/MPP09EExcl. 19% VAT
-
tde tML® 24 - FO Dark Fiber Module 5HP 2x 24F MPO/6x 12F MPO with Pins 09/125µ OS2, LR4 TML-T06MPP/02M2-09EExcl. 19% VAT
-
tde tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 09/125µ OS2, LR4 TML-M06MPP/02M2-09EExcl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC Duplex 4x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M04LCDS09E-TAP50Excl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC Duplex 4x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M04LCDS09E-TAP70Excl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC APC Duplex 4x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M04LCADS09E-TAP50Excl. 19% VAT
-
tde tML® HD - Fiber Optic TAP Module LC APC Duplex 4x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M04LCADS09E-TAP70Excl. 19% VAT
-
tde SFP 10Gbps Modul SM LC, distance reach: 10 km, Cisco compatible TDE-SFP10G-LRExcl. 19% VATIn stock
-
(2) 1000Base-X/10GBase-SR/LR SFP+ slots (empty) N-TGE-SFP-02Excl. 19% VAT
-
tde tML® - Fiber TAP Module LC Duplex 2x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M02LCDS09E-TAP50Excl. 19% VAT
-
tde tML® - Fiber TAP Module LC Duplex 2x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M02LCDS09E-TAP70Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module LC APC Duplex 2x 9 / 125μ OS2 10GBASE-LR 50:50 TML-M02LCADS09E-TAP50Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module LC APC Duplex 2x 9 / 125μ OS2 10GBASE-LR 70:30 TML-M02LCADS09E-TAP70Excl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 1x 9/125μ OS2 100GBASE-LR10 50:50 TML-M01M2P09E-TAP50Excl. 19% VAT
-
finisar Finisar - QSFP+ 40G CWDM Transceiver, Singlemode LC, 41.2 Gb/s, 2km FTL4C1QL2CExcl. 19% VAT
-
finisar Finisar - QSFP 40G CWDM Transceiver, Multimode LC, 41.2 Gb/s, 140m/160m FTL4C2QE1CExcl. 19% VAT
-
tde Military B-Series Breakout Mil-Tac Cable 4E9/125μ MILTAC-B04E09Excl. 19% VAT
-
finisar Finisar - CFP 100G Transceiver, Singlemode SC, 112 Gb/s, 10km FTLC1183SDNSExcl. 19% VATIn stock
-
finisar Finisar - CFP 100G Transceiver, Singlemode LC, 112 Gb/s, 10km FTLC1183SDNLExcl. 19% VATIn stock
-
finisar Finisar - CFP 100G Transceiver, Singlemode LC angled, 112 Gb/s, 10km FTLC1183SDNAExcl. 19% VATIn stock
-
finisar Finisar - CFP 100G Transceiver, Singlemode SC, 103.1 Gb/s, 10km FTLC1183RDNSExcl. 19% VATIn stock
-
finisar Finisar - CFP 100G Transceiver, Singlemode LC, 103.1 Gb/s, 10km FTLC1183RDNLExcl. 19% VATIn stock
-
finisar Finisar - CFP 100G Transceiver, Singlemode LC angled, 103.1 Gb/s, 10km FTLC1183RDNAExcl. 19% VATIn stock
-
finisar Finisar - SFP+ 16G Transceiver, Singlemode LC, 14.025 Gb/s, 10km FTLF1429P3BCVExcl. 19% VAT
-
10GBase-T RJ-45 100m to 10GBase-X SFP+ Slot (Empty) C4120-1048Excl. 19% VAT