Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
Suchergebnisse für: "connector"
-
transition_networks CA69: FOX3 - Accessory port cable 6pin (2x3) connector, 4pin (2x2) UCOM connector, 1.5 m cable and open ends 60048Zzgl. 19% USt.
-
USB 2.0 Cable Male to Barrel Connector Power Plug USBC-AM-DCZzgl. 19% USt.
-
transition_networks CONNECTOR, MINI DB9M-M GENDER CHANGER, NULL-MODEM W/ PIN 9 ACC-140-0633-00Zzgl. 19% USt.
-
transition_networks IOBOX-MINI (USB) with 2x8 connector with 13xIOs; Mini-USB; requires CA38b for installation 60100Zzgl. 19% USt.
-
transition_networks CA71: FOX3 - Accessory port cable with 6pin (2x3) connector, 1.5 m cable and open ends 60039Zzgl. 19% USt.
-
transition_networks IOBOX-CAN with 2x8 connector with 8 x IOs; CAN-Bus; Mini-USB; requires CA38b for installation 60149Zzgl. 19% USt.
-
transition_networks CA68: FOX3 - Main port extended installation cable with 8pin (2x4) connector, 1.5 m cable and open ends 60036Zzgl. 19% USt.
-
transition_networks CA70: FOX3 - Main port basic installation cable with 3pin (2x4) connector, 1.5 m cable and open ends 60037Zzgl. 19% USt.
-
transition_networks CA38b: FOX3 - Installation cable for IOBOX-MINI/CAN/WLAN; 2x8 connector, 1.5 m cable and open ends 60347Zzgl. 19% USt.
-
tde 1000BASE-T SFP Modul Cat.5 RJ-45 100m Datenreichweite Cisco kompatibel TDE-GLC-TZzgl. 19% USt.Auf Lager
-
-
-
tde HEB® L (Hermaphroditic Expanded Beam Large) Jam Nut Bulkhead HEBL-JNBH-xx-yyZzgl. 19% USt.Auf Lager
-
tde HEB® L (Hermaphroditic Expanded Beam Large) Flange Mount Bulkhead HEBL-FMBH-xx-yyZzgl. 19% USt.Auf Lager
-
(2) Coax (BNC) to *SFP slot (empty) C6210-3040Zzgl. 19% USt.
-
For Dell OptiPlex™ 7040/7050 & Wyse 7040/7050: 1000Base-X Open SFP Slot NM2-GXE-2230-SFP-01Zzgl. 19% USt.
-
For OptiPlex 3060/5060/7060/7070, and 7080/7090 35W Systems: 1000Base-X Open SFP Slot NM2-GXE-2230-SFP-201Zzgl. 19% USt.
-
transition_networks USB 2.0 to Ethernet 100Base-FX Open SFP Slot TN-USB-FX-01(SFP)Zzgl. 19% USt.
-
transition_networks USB 2.0 to Ethernet 100Base-FX multimode SC 2km Link Budget: 11.0dB TN-USB-FX-01(SC)Zzgl. 19% USt.
-
transition_networks USB 2.0 to Ethernet 100Base-FX multimode LC 2km Link Budget: 11.0dB TN-USB-FX-01(LC)Zzgl. 19% USt.
-
transition_networks USB 3.0 to Ethernet 100/1000Base-X Open SFP Slot TN-USB3-SFP-01Zzgl. 19% USt.
-
transition_networks USB3.0 TO 1000BASE-SX ETHERNET SC MM 3.3V TN-USB3-SX-01(SC)Zzgl. 19% USt.
-
transition_networks USB 3.0 to Ethernet 1000Base-SX multimode (LC) [62.5/125 µm: 220 m/722 ft.][50/125 µm: 550 m/1804 ft.] Link Budget: 7.0 dB TN-USB3-SX-01(LC)Zzgl. 19% USt.
-
Enclosure Door Contact Alarm EDCA-DIO-01Zzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -UK power ION002-AD-UKZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -SA power ION002-AD-SAZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -OZ power ION002-AD-OZZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -NA power ION002-AD-NAZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -LA power ION002-AD-LAZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -JP power ION002-AD-JPZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -EU power ION002-AD-EUZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with-BR power ION002-AD-BRZzgl. 19% USt.
-
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -AR power ION002-AD-ARZzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/UK PS J/RS232-TF-01(SC)-UKZzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/SA PS J/RS232-TF-01(SC)-SAZzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/OZ PS J/RS232-TF-01(SC)-OZZzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/NA PS J/RS232-TF-01(SC)-NAZzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/LA PS J/RS232-TF-01(SC)-LAZzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/JP PS J/RS232-TF-01(SC)-JPZzgl. 19% USt.
-
RS232 DTE,5V,STDALONE SC MM w/BR J/RS232-TF-01(SC)-BRZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/UK PS J/RS232-CF-01(SC)-UKZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/SA PS J/RS232-CF-01(SC)-SAZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/OZ PS J/RS232-CF-01(SC)-OZZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/NA PS J/RS232-CF-01(SC)-NAZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/LA PS J/RS232-CF-01(SC)-LAZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/JP PS J/RS232-CF-01(SC)-JPZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/EU PS J/RS232-CF-01(SC)-EUZzgl. 19% USt.
-
RS232 (DCE) 5V,STANDALONE,SC MM W/BR J/RS232-CF-01(SC)-BRZzgl. 19% USt.
-
tde LWL Kabel Pigtail tMO (LC)/- Duplex 9/125 BBXS Faser, Länge: xxxx in m L-TMO/-09I02EXSxxxxZzgl. 19% USt.Auf Lager
-
tde LWL Kabel Pigtail tMO (LC)/- Simplex 9/125 BBXS Faser, Länge: xxxx in m L-TMO/-09I01EXSxxxxZzgl. 19% USt.Auf Lager
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with UK Power Supply M/GE-PSW-SFP-01-UKZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with SA Power Supply M/GE-PSW-SFP-01-SAZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with OZ Power Supply M/GE-PSW-SFP-01-OZZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with NA Power Supply M/GE-PSW-SFP-01-NAZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with LA Power Supply M/GE-PSW-SFP-01-LAZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with JP Power Supply M/GE-PSW-SFP-01-JPZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with EU Power Supply M/GE-PSW-SFP-01-EUZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with BR Power Supply M/GE-PSW-SFP-01-BRZzgl. 19% USt.
-
10/100/1000 BASE-T TO 100/1000 BASE-X MINI SFP MEDIA CONVERTER with AR Power Supply M/GE-PSW-SFP-01-ARZzgl. 19% USt.
-
8 Channels + OSC,1470-1610nm, Duplex LC CWDM-M947LCR-BZzgl. 19% USt.
-
4 Channels + OSC,1510/1530/1550/1570nm, Duplex LC CWDM-M551LCR-BZzgl. 19% USt.
-
16 Channels ,1310-1610nm, Duplex LC CWDM-M1631LCR-BZzgl. 19% USt.
-
10/100/1000Base-T (RJ-45) to 100/1000Base-X Open SFP Slot M/GE-ISW-SFP-01Zzgl. 19% USt.
-
RS232 (DTE) 5V,STANDALONE,SC MM W/EU PS J/RS232-TF-01(SC)-EUZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -UK Power M-MCR-01-UKZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -SA Power M-MCR-01-SAZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -OZ Power M-MCR-01-OZZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -NA Power M-MCR-01-NAZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -LA Power M-MCR-01-LAZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -JP Power M-MCR-01-JPZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -EU Power M-MCR-01-EUZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -BR Power M-MCR-01-BRZzgl. 19% USt.
-
MINI 18-SLOT CHASSIS with -AR Power M-MCR-01-ARZzgl. 19% USt.
-
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX Open SFP Slot M/E-ISW-FX-02(SFP)Zzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER (SFP), CH3 W/UK S6210-3040-UKZzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER (SFP), CH3 W/SA S6210-3040-SAZzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER (SFP), CH3 W/OZ S6210-3040-OZZzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER, SFP W/NA S6210-3040-NAZzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER (SFP), CH3 W/LA S6210-3040-LAZzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER (SFP), CH3 W/JP S6210-3040-JPZzgl. 19% USt.
-
DS3-T3/E3 COAX TO FIBER (SFP), CH3 W/EU S6210-3040-EUZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/BR Pwr Supply S6010-1011-BRZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/UK S6210-3014-UKZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/SA S6210-3014-SAZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/OZ S6210-3014-OZZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/NA S6210-3014-NAZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/LA S6210-3014-LAZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/JP S6210-3014-JPZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/EU S6210-3014-EUZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/UK S6210-3013-UKZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/SA S6210-3013-SAZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/OZ S6210-3013-OZZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/NA S6210-3013-NAZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/LA S6210-3013-LAZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/JP S6210-3013-JPZzgl. 19% USt.
-
transition_networks DS3-T3/ES COAX TO FIBER, MM SC, 2KM W/EU S6210-3013-EUZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-UKZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-SAZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-OZZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-NAZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-LAZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-JPZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-EUZzgl. 19% USt.
-
4x T1/E1 ION WITHOUT ETHERNET, 1xSFP S6110-1040-BRZzgl. 19% USt.
-
T1/E1 TO FIBER (T1E1-1xSFP) W/UK S6010-1040-UKZzgl. 19% USt.
-
T1/E1 TO FIBER (T1E1-1xSFP) W/SA S6010-1040-SAZzgl. 19% USt.
-
T1/E1 TO FIBER (T1E1-1xSFP) W/OZ S6010-1040-OZZzgl. 19% USt.
-
T1/E1 TO FIBER, 1xSFP W/NA S6010-1040-NAZzgl. 19% USt.
-
T1/E1 TO FIBER (T1E1-1xSFP) W/LA S6010-1040-LAZzgl. 19% USt.
-
T1/E1 TO FIBER (T1E1-1xSFP) W/JP S6010-1040-JPZzgl. 19% USt.
-
T1/E1 TO FIBER (T1E1-1xSFP) W/EU S6010-1040-EUZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/UK S6010-1014-UKZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/SA S6010-1014-SAZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/OZ S6010-1014-OZZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/NA S6010-1014-NAZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/LA S6010-1014-LAZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/JP S6010-1014-JPZzgl. 19% USt.
-
T1/E1 TO FIBER, SM SC, 20KM W/EU S6010-1014-EUZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/UK S6010-1013-UKZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/SA S6010-1013-SAZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/OZ S6010-1013-OZZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/NA S6010-1013-NAZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/LA S6010-1013-LAZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/JP S6010-1013-JPZzgl. 19% USt.
-
T1/E1 TO FIBER, MM SC, 2KM W/EU S6010-1013-EUZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/UK S6010-1011-UKZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/SA S6010-1011-SAZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/OZ S6010-1011-OZZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/NA S6010-1011-NAZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/LA S6010-1011-LAZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/JP S6010-1011-JPZzgl. 19% USt.
-
T1/E1 TO FIBER, MM ST, 2KM W/EU S6010-1011-EUZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-UKZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-SAZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-OZZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-NAZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-LAZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-JPZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-EUZzgl. 19% USt.
-
transition_networks 4x T1/E1 ION WITH ETHERNET, 1xSFP S6120-1040-BRZzgl. 19% USt.
-
(1) 10/100/1000Base-T port + (1) 10/100/1000Base-T PoE+ port SI-IES-1200-LRTZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-UKZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-SAZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-OZZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-NAZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-LAZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-JPZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-EUZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, SM SC, 20KM S6120-1014-BRZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-UKZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-SAZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-OZZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-NAZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-LAZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-JPZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-EUZzgl. 19% USt.
-
4x T1/E1 ION WITH ETHERNET TO FIBER, MM ST, 2KM S6120-1013-BRZzgl. 19% USt.
-
10/100/1000Base-T (RJ-45) [100 m/328 ft.] to 100/1000Base-X SFP slot (empty) SISTG1040-211-LRT-BZzgl. 19% USt.
-
(1) 100/1000Base-X SFP port + (2) 10/100/1000Base-T PoE+ ports SI-IES-121D-LRTZzgl. 19% USt.
-
(1) 100/1000Base-X SFP slot + (1) 10/100/1000Base-T PoE+ port SI-IES-111D-LRTZzgl. 19% USt.