We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'p-lc/lc' and 1>1'
- Related search terms
- p-lc/lc'"+and+"x"="x
- p-lc/lc'
- p-lc/lc''"
- p-lc/lc'+and+1>1
- p-lc/lc''+and+'x'='x
-
tde FO-Patch cord LC/LC tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-LC/LC09DxxxxxExcl. 19% VAT
-
tde FO Universal Cable 48x LC/48x LC 48E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09B48ExxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 12x LC/12x LC 12E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09B12ExxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 24x LC/24x LC 24E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09B24ExxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 96x LC/96x LC 96E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09B96ExxxxExcl. 19% VATIn stock
-
tde FO Patch cord LC/LC tde 50/125µ OM5 Duplex MiniZip LSOH Length: xxxxx P-LC/LC50D5MxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/LC tde 50/125µ OM3 Simplex LSOH Length: xxxxx P-LC/LC50S3-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/LC tde 50/125µ OM4 Duplex LSOH Length: xxxxx P-LC/LC50D4-xxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/LC tde 50/125µ OM3 Duplex LSOH Length: xxxxx P-LC/LC50D3-xxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/LC tde 50/125µ OM4 Simplex LSOH Length: xxxxx P-LC/LC50S4-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/LC tde 50/125µ OM4 Simplex Mini LSOH Length: xxxxx P-LC/LC50S4MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/LC tde 50/125µ OM3 Simplex Mini LSOH Length: xxxxx P-LC/LC50S3MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/LC tde 9/125µ OS2 Simplex Mini LSOH Length: xxxxx P-LC/LC09S-MxxxxxExcl. 19% VATIn stock
-
tde FO Patch cord LC/LC tde 9/125µ OS2 Duplex MiniZip LSOH Length: xxxxx P-LC/LC09D-MxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/LC tde 50/125µ OM3 Duplex MiniZip LSOH Length: xxxxx P-LC/LC50D3MxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/LC tde 50/125µ OM4 Duplex MiniZip LSOH Length: xxxxx P-LC/LC50D4MxxxxxExcl. 19% VAT
-
tde FO Breakoutl cable 4x LC/4x LC 4E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09V04ExxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 24x LC/24x LC 24E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09V24ExxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 12x LC/12x LC 12E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09V12ExxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 8x LC/8x LC 8E9/125µ OS2 LSHF, Length: xxxx P-LC/LC09V08ExxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 48x LC/48x LC 48G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50B48G4-xxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 24x LC/24x LC 24G50/125µ OM3 LSHF, Length: xxxx P-LC/LC50B24G3-xxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 24x LC/24x LC 24G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50B24G4-xxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 12x LC/12x LC 12G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50B12G4-xxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 96x LC/96x LC 96G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50B96G4-xxxxExcl. 19% VATIn stock
-
tde FO Universal Cable 96x LC/96x LC 96G50/125µ OM3 LSHF, Length: xxxx P-LC/LC50B96G3-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 4x LC/4x LC 4G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50V04G4-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 4x LC/4x LC 4G50/125µ OM3 LSHF, Length: xxxx P-LC/LC50V04G3-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 24x LC/24x LC 24G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50V24G4-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 24x LC/24x LC 24G50/125µ OM3 LSHF, Length: xxxx P-LC/LC50V24G3-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 12x LC/12x LC 12G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50V12G4-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 12x LC/12x LC 12G50/125µ OM3 LSHF, Length: xxxx P-LC/LC50V12G3-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 8x LC/8x LC 8G50/125µ OM3 LSHF, Length: xxxx P-LC/LC50V08G3-xxxxExcl. 19% VATIn stock
-
tde FO Breakoutl cable 8x LC/8x LC 8G50/125µ OM4 LSHF, Length: xxxx P-LC/LC50V08G4-xxxxExcl. 19% VATIn stock
-
finisar Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 80km FTLF1519P1BCLExcl. 19% VAT
-
finisar Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 55km FTLF1419P1BCLExcl. 19% VAT
-
tde OC-3/STM-1 SFP Module SM LC 15km data range (1310nm) Cisco compatible TDE-SFP-OC3-IR1Excl. 19% VATIn stock
-
tde tde - FO Cable Pigtail LC PC 9/125µ OS2 Simplex LSOH Length: xxxxx P-LC/-09SxxxxxExcl. 19% VATIn stock
-
tde tde - FO Fiberpigtail LC UPC 9/125µ OS2 Length: 2m P-LC/-09F00200Excl. 19% VAT
-
tde FO-Patch cord LC/SC tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-LC/SC09DxxxxxExcl. 19% VAT
-
tde tde - FO Cable Pigtail LC 50/125µ OM4 Simplex LSOH Length: xxxxx P-LC/-50S4-xxxxxExcl. 19% VATIn stock
-
tde tde - FO Cable Pigtail LC 50/125µ OM3 Simplex LSOH Length: xxxxx P-LC/-50S3-xxxxxExcl. 19% VATIn stock
-
tde tde - FO Fiberpigtail LC 50/125µ OM3 Length: 2m P-LC/-50F3-00200Excl. 19% VAT
-
tde tde - FO Fiber Pigtail LC 50/125µ OM4 LSOH Length: 2m P-LC/-50F4-00200Excl. 19% VAT
-
tde FO-Patch cord LC/ST tde 50/125µ OM4 Simplex LSOH Length: xxxxx P-LC/ST50S4-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/ST tde 50/125µ OM3 Simplex LSOH Length: xxxxx P-LC/ST50S3-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/SC tde 50/125µ OM3 Simplex LSOH Length: xxxxx P-LC/SC50S3-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/SC tde 50/125µ OM4 Duplex LSOH Length: xxxxx P-LC/SC50D4-xxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/SC tde 50/125µ OM3 Duplex LSOH Length: xxxxx P-LC/SC50D3-xxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/SC tde 50/125µ OM4 Simplex LSOH Length: xxxxx P-LC/SC50S4-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/ST tde 50/125µ OM3 Duplex LSOH Length: xxxxx P-LC/ST50D3-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/SC tde 9/125µ OS2 Simplex Mini LSOH Length: xxxxx P-LC/SC09S-MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/ST tde 50/125µ OM4 Simplex Mini LSOH Length: xxxxx P-LC/ST50S4MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/ST tde 50/125µ OM3 Simplex Mini LSOH Length: xxxxx P-LC/ST50S3MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/SC tde 50/125µ OM4 Simplex Mini LSOH Length: xxxxx P-LC/SC50S4MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord LC/SC tde 50/125µ OM3 Simplex Mini LSOH Length: xxxxx P-LC/SC50S3MxxxxxExcl. 19% VATIn stock
-
tde tde - FO set of Fiberpigtails, 12x LC PC 9/125µ OS2 Length: 2m P-LC/-12x09F00200Excl. 19% VAT
-
tde FO-Patch cord LC/SC tde 50/125µ OM4 Duplex MiniZip LSOH Length: xxxxx P-LC/SC50D4MxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/SC tde 9/125µ OS2 Duplex MiniZip LSOH Length: xxxxx P-LC/SC09D-MxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/SC tde 50/125µ OM3 Duplex MiniZip LSOH Length: xxxxx P-LC/SC50D3MxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC/ST tde 50/125µ OM3 Duplex MiniZip LSOH Length: xxxxx P-LC/ST50D3MxxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord E2000/LC RDM/tde 50/125µ OM4 Simplex LSOH Length: xxxxx P-E2/LC50S4-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord E2000/LC RDM/tde 50/125µ OM3 Simplex LSOH Length: xxxxx P-E2/LC50S3-xxxxxExcl. 19% VATIn stock
-
tde FO-Patch cord E2000/LC RDM/tde 50/125µ OM3 Duplex LSOH Length: xxxxx P-E2/LC50D3-xxxxxExcl. 19% VATIn stock
-
tde FO Patch cord E2000 APC/LC UPC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/LC09DxxxxxExcl. 19% VAT
-
tde tde - FO set of Fiberpigtails, 12x LC 50/125µ OM4 Length: 2m P-LC/-12x50F4-00200Excl. 19% VAT
-
tde tde - FO set of Fiberpigtails, 12x LC 50/125µ OM3 Length: 2m P-LC/-12x50F3-00200Excl. 19% VAT
-
tde OC-12/STM-4 SFP Module SM LC 15km data range (1310nm) Cisco compatible TDE-SFP-OC12-IR1Excl. 19% VATIn stock
-
finisar Finisar - SFP 1G Transceiver, Singlemode LC, 1.25 Gb/s, 10km FTLF1318P3BTLExcl. 19% VAT
-
finisar Finisar - SFP 1G Transceiver, Multimode LC, 2.125 Gb/s, 300m/500m FTLF8519P3BNLExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 9/125µ OS2 TML-M10LCD/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5 TML-M10LCDS/M2P50G5Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex w. shutter 9/125µ OS2 TML-M10LCADS/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5 TML-T10LCDS/M2P50G5Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-M10LCAD/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4 TML-M10LCD/M2P50G4Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3 TML-M10LCD/M2P50G3Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5 TML-T10LCDS/M2P50G5SExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex w. shutter 50/125µ OM4 TML-M10LCDS/M2P50G4Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-T10LCAD/M2P09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4 TML-T10LCD/M2P50G4Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3 TML-T10LCD/M2P50G3Excl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-T10LCAD/M2P09ESExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4 TML-T10LCD/M2P50G4SExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3 TML-T10LCD/M2P50G3SExcl. 19% VAT
-
finisar Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.32 Gb/s, 80km FTLX1812M3BCLExcl. 19% VAT
-
-
-
-
tde HD - FO Patch cord LC HD/ LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-TLC/TLC09DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC HD APC/ LC HD APC Duplex 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-TLCA/TLCA09DRxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC HD / LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLC/HLC09DRMxxxxxExcl. 19% VAT
-
tde OC-3/STM-1 SFP Module MM LC 2km data range (1310nm) Cisco compatible TDE-SFP-OC3-SRExcl. 19% VATIn stock
-
tde OC-3/STM-1 SFP Module MM LC 2km data range (1310nm) Cisco compatible TDE-SFP-OC3-MMExcl. 19% VATIn stock
-
tde FO Patch cord LC APC/LC APC tde 9/125µ OS2 Simplex Mini LSOH Length: xxxxx P-LCA/LCA09S-MxxxxxExcl. 19% VATIn stock
-
tde HD - FO Patch cord LC APC HD/ LC APC HD Duplex Uniboot Mini 9/125µ, FRNC, OS2, Crossover, Length: xx in m P-TLCA/TLCA09DRMxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLCA/HLCA9DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC HD/ LC HD Duplex Mini 50/125µ, FRNC, OM5, Crossover, Length: xxxxx in cm P-TLC/TLC50D5RMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC HD/ LC HD Duplex 50/125µ, FRNC, OM4, Crossover, Length: xxxxx in cm P-TLC/TLC50D4RxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC HD/ LC HD Duplex 50/125µ, FRNC, OM3, Crossover, Length: xxxxx in cm P-TLC/TLC50D3RxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC HD/ LC HD Duplex 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-TLC/TLC09D-RxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC HD/ LC HD Duplex Mini 50/125µ, FRNC, OM5, Crossover, Length: xxxxx in cm P-HLC/HLC50D5RMxxxxxExcl. 19% VAT
-
tde FO-Patch cord LC APC/LC APC tde 9/125µ OS2 Duplex MiniZip LSOH Length: xxxxx P-LCA/LCA09D-MxxxxxExcl. 19% VATIn stock
-
tde HD - FO Patch cord switchable LC HD / LC HD Duplex Mini 50/125µ, FRNC, OM4, Crossover, Length: xxxxx in cm P-HLC/HLC50D4RMxxxxxExcl. 19% VAT
-
finisar Finisar - SFP+ 16G Transceiver, Multimode LC, 14.025 Gb/s, 35m/100m FTLF8529P4BCVExcl. 19% VAT
-
finisar Finisar - SFP+ 8G Transceiver, Multimode LC, 8.5 Gb/s, 50m/150m FTLF8528P3BCVExcl. 19% VAT
-
finisar Finisar - SFP 100M Transceiver, Multimode LC, 200 Mb/s, 2km FTLF1217P2BTLExcl. 19% VAT
-
finisar Finisar - SFP 4G Transceiver, Singlemode LC, 8.5 Gb/s, 10km FTLF1428P3BNVExcl. 19% VAT
-
finisar Finisar - SFP+ 16G Transceiver, Singlemode LC, 14.025 Gb/s, 10km FTLF1429P3BCVExcl. 19% VAT
-
tde tde - FO Cable Pigtail LC APC 9/125µ OS2 Simplex LSOH Length: xxxxx P-LCA/-09SxxxxxExcl. 19% VATIn stock
-
tde tde - FO Fiberpigtail LC APC 9/125µ OS2 Length: 2m P-LCA/-09F00200Excl. 19% VAT
-
tde tde - FO set of Fiberpigtails, 12x LC APC 9/125µ OS2 Length: 2m P-LCA/-12x09F00200Excl. 19% VAT
-
tde FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/LCA09DxxxxxExcl. 19% VATIn stock
-
tde FO Fan-out Cable MPO/MTP® w/o Pins/ 4x LC HD Duplex 12G50/125µ OM4 LSOH, 40GbE, Length: xx P-MP/TLC50I08G4-xxExcl. 19% VATIn stock
-
tde FO Fan-out Cable MPO/MTP® w/o Pins/ 4x LC HD Duplex 12G50/125µ OM3 LSOH, 40GbE, Length: xx P-MP/TLC50I08G3-xxExcl. 19% VATIn stock
-
tde 1000BASE-CWDM SFP Module Singlemode LC (xxxxnm) Cisco compatible TDE-CWDM-SFP-xxxxExcl. 19% VATIn stock
-
tde SFP 10Gbps Modul SM LC, distance reach: 10 km, Cisco compatible TDE-SFP10G-LRExcl. 19% VATIn stock
-
tde SFP 10Gbps Modul MM LC, distance reach: 300m, Cisco compatible TDE-SFP10G-SRExcl. 19% VATIn stock
-
tde 10GBASE-LR XFP Module SM LC 10km data range (1310nm) Cisco compatible TDE-XFP-10G-LRExcl. 19% VATIn stock
-
-
tde 1000BASE-ZX SFP Module SM LC 80km data range (1550nm) Cisco compatible TDE-SFP-GE-ZExcl. 19% VATIn stock
-
tde 1000BASE-ZX SFP Module SM LC 70km data range (1550nm) Cisco compatible TDE-GLC-ZX-SMExcl. 19% VATIn stock
-
tde 100BASE-FX SFP Module MM LC 2km data range (1310nm) Cisco compatible TDE-GLC-GE-100FXExcl. 19% VATIn stock
-
tde 100BASE-FX SFP Module Multimode LC 2km data range (1310nm) Cisco compatible TDE-GLC-FE-100FXExcl. 19% VATIn stock
-
tde 100BASE-ZX SFP Module SM LC 80km data range (1550nm) Cisco compatible TDE-GLC-FE-100ZXExcl. 19% VATIn stock
-
tde 100BASE-FX SFP Module SM LC 10km data range (1310nm) Cisco compatible TDE-GLC-FE-100LXExcl. 19% VATIn stock
-
tde OC-12/STM-4 SFP Module MM LC 2km data range (1310nm) Cisco compatible TDE-SFP-OC12-MMExcl. 19% VATIn stock
-
tde OC-12/STM-4 SFP Module MM LC 2km data range (1310nm) Cisco compatible TDE-SFP-OC12-SRExcl. 19% VATIn stock
-
tde 100BASE-EX SFP Module Singlemode LC 40km data range (1310nm) Cisco compatible TDE-GLC-FE-100EXExcl. 19% VATIn stock
-
tde 1000BASE-LX/LH SFP Module SM LC 10km data range (1310nm) Cisco compatible TDE-SFP-GE-LExcl. 19% VATIn stock
-
tde 1000BASE-LX/LH SFP Module SM LC 10km data range (1310nm) Cisco compatible TDE-SFP-FCGE-LExcl. 19% VATIn stock
-
tde 1000BASE-ZX GBIC Module SM LC 80km data range (1550nm) Cisco compatible TDE-C6400-GBIC-ZXExcl. 19% VATIn stock
-
tde 10G BASE-SR SFP+ Module for MMF LC duplex 300m data range, Cisco compatible TDE-SFP-10G-SRExcl. 19% VATIn stock
-
tde 1000BASE-SX SFP Module MM LC 300m-550m data range (850nm) Cisco compatible TDE-SFP-GE-SExcl. 19% VATIn stock
-
tde 1000BASE-SX SFP Module MM LC 300m-500m data range (850nm) Cisco compatible TDE-SFP-FCGE-SExcl. 19% VATIn stock
-
tde 1000BASE-SX SFP Module MM LC 300m-550m data range (850nm) Cisco compatible TDE-GLC-SX-MMExcl. 19% VATIn stock
-
tde 10G BASE-LR SFP+ Module for SMF LC duplex 10km data range, Cisco compatible TDE-SFP-10G-LRExcl. 19% VATIn stock
-
tde 1000BASE-BX10 SFP Module SM LC 10km range (1490nm Tx/1310nm Rx) Cisco compatible TDE-GLC-BX-DExcl. 19% VATIn stock
-
tde OC-48c/STM-16 SFP Module SM LC 2km data range (1310nm) Cisco compatible TDE-SFP-OC48SRExcl. 19% VATIn stock
-
tde 1000BASE-BX10 SFP Module SM LC 10km range (1310nm Tx/1490nm Rx) Cisco compatible TDE-GLC-BX-UExcl. 19% VATIn stock
-
tde 100BASE-BX10-U SFP Module SM LC 10Km range(1310nmFPTx/1550nmRx) Cisco compatible TDE-GLC-FE-100BX-UExcl. 19% VATIn stock
-
tde 100BASE-BX10-D SFP Module SM LC 10km range (1550nmFPTx/1310nmRx)Cisco compatible TDE-GLC-FE-100BX-DExcl. 19% VATIn stock